EN
  • EN
  • DE

MAX9324EUP

Part No MAX9324EUP
Manufacturer Maxim Integrated
Description One-to-Five LVPECL/LVCMOS Output Clock and Data Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215374-MAX9324EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9324EUP CAD Model

Description

The MAX9324EUP from Maxim Integrated is a high-performance, low-skew, 3.3V quad differential line driver designed for digital data transmission over balanced lines. This integrated circuit is tailored for applications that demand high-speed data transfer and minimal signal distortion, making it an ideal choice for telecommunications, networking, and high-speed data acquisition systems.

Key Features

  • High-Speed Operation: The device supports fast propagation delays and transition times, which are essential for high-speed data communication.
  • Low Skew: Output-to-output skew is minimized, ensuring that signals arrive at their destination simultaneously, which is critical for maintaining data integrity.
  • Differential Outputs: The differential line driver outputs provide improved noise immunity and allow for longer cable runs without signal degradation.
  • Power Supply: Designed to operate from a single 3.3V power supply, the MAX9324EUP is optimized for low-voltage applications.
  • Package: It is available in a space-saving 20-pin TSSOP package, which is suitable for compact designs.

Applications

The MAX9324EUP is versatile and can be used in a variety of applications. Its primary use cases include, but are not limited to:

  • High-Speed Digital Data Transmission
  • Telecommunications Equipment
  • Base Stations
  • Networking Hardware such as Routers and Switches
  • Data Acquisition Systems
  • Backplane Interconnects

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9324EUP is no exception. It undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and longevity. This makes the MAX9324EUP a reliable choice for professionals looking for a line driver that will perform consistently in demanding environments.

Support and Resources

For engineers and designers, Maxim Integrated provides comprehensive support and resources, including datasheets, application notes, and design tools. This ensures that integrating the MAX9324EUP into your design is as seamless as possible, with plenty of guidance available for optimizing performance and functionality.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess