EN
  • EN
  • DE

MAX932CUA

Part No MAX932CUA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra Low-Power, Low-Cost Comparators with 2eference | IC COMPARATOR SGL W/REF 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 6μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX932
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215376-MAX932CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX932CUA CAD Model

Description

Maxim Integrated's MAX932CUA Precision Quad Comparator

The MAX932CUA is a high-performance, low-power precision quad comparator manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device is designed to provide industrial and consumer applications with reliable voltage level detection and control with its four independent comparator circuits housed in a single package.

With its ultra-low power consumption, the MAX932CUA is ideal for portable and battery-powered devices where power efficiency is crucial. It operates from a single +2.7V to +5.5V supply or dual ±1.35V to ±2.75V supplies, giving designers the flexibility to use it in a wide range of applications. The low operating voltage also makes it suitable for use in low-voltage systems.

The MAX932CUA features a unique design that includes an internal 1.182V ±1% reference, which simplifies the process of setting precise threshold voltages for the comparators. This built-in reference reduces the need for external components, saving space on the PCB and simplifying the design process.

Another key feature of the MAX932CUA is its fast propagation delay of typically 200ns, which allows for quick response times in critical applications that require high-speed operations. This makes it well-suited for use in alarm systems, window detectors, level shifters, and many other systems that rely on timely and accurate signal processing.

The MAX932CUA comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its small footprint allows for high-density mounting, enabling designers to minimize the size of their boards without compromising on functionality.

Additionally, the device offers a push-pull TTL/CMOS output stage, which eliminates the need for external pull-up resistors and simplifies interfacing with digital logic. This feature, combined with the low input bias current and the ability to directly drive LEDs, makes the MAX932CUA a versatile component for a variety of applications, including voltage monitoring, signal conditioning, and touch-button interfaces.

In summary, the MAX932CUA from Maxim Integrated is a feature-rich, low-power precision quad comparator that offers ease of use, flexibility, and high performance for a multitude of applications. Its integrated reference, fast response time, and compact packaging make it an excellent choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess