EN
  • EN
  • DE

TAS5601DCAR

Part No TAS5601DCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20W STEREO (BTL) DIGITAL AMPLIFIER POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm; 19W x 4 @ 4 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 56-HTSSOP
Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1264108-TAS5601DCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5601
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5601DCAR CAD Model

Description

The TAS5601DCAR is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and preserving energy efficiency.

Key Features

  • High-Performance Audio: The TAS5601DCAR is capable of driving stereo speakers with outstanding clarity and precision, ensuring an immersive listening experience.
  • Efficient Power Use: This device employs advanced modulation techniques to enhance power efficiency, making it ideal for applications where energy consumption is a concern.
  • Integrated Feedback: The inclusion of integrated feedback mechanisms helps to reduce output distortion, thereby maintaining the integrity of the audio signal.
  • Thermal Protection: Built-in thermal protection circuits prevent the device from overheating, ensuring reliable operation under various conditions.
  • Multiple Switching Rates: The TAS5601DCAR supports a range of switching rates, accommodating different performance and efficiency needs.

Applications

The versatility of the TAS5601DCAR makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Television Sound Systems
  • Compact Audio Devices

Technical Specifications

The TAS5601DCAR is packaged in a 44-pin HTSSOP (Heat Sink Thin Shrink Small Outline Package), providing a compact solution for space-constrained applications. It is designed to operate over a wide supply voltage range, accommodating various system requirements.

Conclusion

With its combination of high-definition audio performance, energy efficiency, and robust protection features, the Texas Instruments TAS5601DCAR stands out as a superior choice for designers and manufacturers looking to enhance their audio products. Its adaptability across a spectrum of audio applications makes it a valuable component for achieving superior sound quality.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1489 $54.8934
14+ $7.5068 $105.0952
21+ $7.2722 $152.7162
29+ $7.0376 $204.0904
37+ $6.8031 $251.7147
50+ $6.0993 $304.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,781 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess