EN
  • EN
  • DE

MC74HC393ADR2G

Part No MC74HC393ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4STAGE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 022771-MC74HC393ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC393ADR2G CAD Model

Description

ON Semiconductor MC74HC393ADR2G Dual Binary Counter

The MC74HC393ADR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 74HC series and is a dual 4-stage binary ripple counter with a wide operating voltage range and high noise immunity characteristic of the HC family. It is a versatile component used in a variety of electronic applications, including timing circuits, counters, and frequency dividers.

The MC74HC393ADR2G is constructed with silicon gate CMOS technology which ensures low power consumption and a reliable performance. The counter advances on the negative-going edge of the clock signal, which is a common feature in digital electronics, providing precision and stability in timing-related tasks. Additionally, the reset inputs are asynchronous, allowing the counters to be reset independently and quickly regardless of the clock state.

Each counter contains a four-stage ripple-carry binary counter and features a two-input NAND gate which allows the counters to be cascaded. This cascading capability makes it possible to create longer count sequences or more complex counting arrangements as needed for specific applications.

Key Features:

  • Supply Voltage Range: 2V to 6V
  • Output Drive Capability: 10 LSTTL Loads
  • High Noise Immunity: Characteristic of CMOS Devices
  • Low Power Consumption: 20µA maximum ICC
  • High Speed: 145 MHz (typical) at 10V
  • Independent Asynchronous Master Reset: For each counter
  • Standard Pin Configuration: 14-pin TSSOP package
  • Lead-Free, RoHS Compliant: Environmentally friendly
  • Temperature Range: -55°C to +125°C operation

The MC74HC393ADR2G is available in a compact 14-pin TSSOP package, making it suitable for space-constrained applications. The device's compliance with RoHS standards ensures that it meets global environmental and regulatory requirements. Whether for consumer electronics, automotive systems, or industrial controls, the MC74HC393ADR2G provides a reliable and efficient solution for binary counting needs.

With its combination of features, the MC74HC393ADR2G from ON Semiconductor is an excellent choice for designers looking for a high-quality, versatile binary counter that delivers performance and energy efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess