EN
  • EN
  • DE

MAX932ESA+

Part No MAX932ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132476-MAX932ESA+
Ultra Librarian 3D Model Ultra Librarian MAX932ESA+ CAD Model

Description

Product Overview: MAX932ESA+ from Maxim Integrated

The MAX932ESA+ is a highly versatile, low-power comparator from Maxim Integrated, designed for precision monitoring and control applications. This product offers a compact solution for systems requiring multiple voltage threshold detections, benefiting from Maxim Integrated's commitment to reliability and performance.

Key Features

  • Quad Comparators: The device includes four independent voltage comparators, allowing for multiple comparisons within a single package.
  • Low Power Consumption: With a typical supply current of just 4µA per comparator, the MAX932ESA+ is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V power supply, simplifying design considerations for systems with limited power options.
  • Integrated Reference: The device comes with a 1.182V ±1% reference voltage, reducing the need for external components and simplifying the design.
  • Adjustable Hysteresis: Users can set the hysteresis level for each comparator to improve noise immunity and stability.
  • Fast Response Time: It boasts a propagation delay of typically 20µs, ensuring quick response times for critical applications.
  • SOIC-14 Package: The MAX932ESA+ is offered in a small-outline integrated circuit (SOIC) package with 14 leads, making it suitable for space-constrained applications.

Applications

The MAX932ESA+ is an excellent choice for a wide range of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors
  • Zero-Crossing Detectors
  • Level Translators
  • IR Receivers
  • Portable Equipment

Why Choose MAX932ESA+

With its low-power operation, integrated features, and compact form factor, the MAX932ESA+ from Maxim Integrated is a smart choice for designers looking to add reliable voltage detection and comparison functionalities to their projects. Whether you are working on portable devices, industrial controls, or communication systems, the MAX932ESA+ brings efficiency, precision, and convenience to your design.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $1.0268
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Renesas Electronics America
Lowest to $1.8203
NEC
Lowest to $1.5246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1804 $55.9020
11+ $9.1737 $100.9107
17+ $8.8870 $151.0790
24+ $8.6004 $206.4096
31+ $8.3137 $257.7247
41+ $7.4536 $305.5976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess