EN
  • EN
  • DE

MAX934CSE+

Part No MAX934CSE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD W/REF 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 128805-MAX934CSE+
Ultra Librarian 3D Model Ultra Librarian MAX934CSE+ CAD Model

Description

Maxim Integrated MAX934CSE+ Quad Voltage Comparator

The MAX934CSE+ is a high-performance quad voltage comparator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision comparator is engineered to provide fast and accurate voltage level detection in a variety of applications, making it a versatile choice for system designers and engineers.

The device features four independent voltage comparators, each capable of comparing two input voltages and providing a digital output to indicate which is higher. The MAX934CSE+ operates with a single supply voltage ranging from +4.5V to +5.5V or a dual supply voltage of ±4.5V to ±5.5V, making it suitable for a broad range of applications.

One of the key advantages of the MAX934CSE+ is its low power consumption, which is critical for battery-powered and energy-sensitive applications. With a typical quiescent current of just 20µA per comparator, this device is designed to help extend battery life and reduce power costs.

The MAX934CSE+ also boasts a fast response time, with a typical propagation delay of only 4µs, ensuring quick and responsive performance in systems that require timely decision-making. This makes it ideal for use in control systems, alarm circuits, window comparators, and other applications where speed is of the essence.

For enhanced flexibility, the MAX934CSE+ offers an input voltage range that includes the negative power supply rail, allowing for ground sensing. Additionally, the device's output stage is designed to sink current, enabling direct interfacing with TTL, CMOS, and other logic systems.

The MAX934CSE+ is offered in a compact 16-pin narrow SO package, which is designed to save space on printed circuit boards. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments, further extending its applicability across various industrial and commercial settings.

Overall, the Maxim Integrated MAX934CSE+ quad voltage comparator is a dependable and efficient solution for designers looking to incorporate precise voltage comparison functionality into their electronic systems. Its low power consumption, fast response time, and versatile features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NEC
Lowest to $1.5246
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess