EN
  • EN
  • DE

MAX9380ESA

Part No MAX9380ESA
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX9380 SINGLE-ENDED-TO-DIFFEREN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632696-MAX9380ESA
Ultra Librarian 3D Model Ultra Librarian MAX9380ESA CAD Model

Description

The MAX9380ESA from Maxim Integrated is a high-performance, low-power repeater designed to translate LVDS or LVTTL input signals into LVDS outputs. This device is ideal for applications that require high data rates and minimal power consumption, making it a perfect choice for a wide range of communication, computing, and consumer electronics applications.

Key Features

  • High-Speed Operation: Supports data rates up to 400Mbps, allowing for rapid data transmission in critical applications.
  • Low-Power Consumption: Operates with a minimal power draw, which is essential for battery-powered devices and energy-efficient systems.
  • Dual Supply Voltages: The MAX9380ESA operates with a 3.3V supply for the LVTTL side and a 3.3V or 2.5V supply for the LVDS side, providing design flexibility.
  • LVDS and LVTTL Compatibility: Accepts LVDS or LVTTL input signals, offering a versatile solution for mixed-voltage environments.
  • Flow-Through Pinout: Designed for easy PCB layout, the device's flow-through pinout simplifies trace routing and reduces signal distortion.
  • Small Footprint: Available in an 8-pin SOIC package, the MAX9380ESA saves valuable board space in compact designs.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • High-Speed Data Acquisition Systems
  • Computer Peripherals
  • Industrial Control Systems

The MAX9380ESA is designed to maintain signal integrity across a variety of digital interfaces, ensuring reliable operation even in environments with high electromagnetic interference (EMI). With its robust design and high-speed capabilities, the MAX9380ESA provides a simple yet powerful solution for extending LVDS signals across your system with minimal degradation and power consumption.

Whether you're upgrading existing equipment or designing new products, the MAX9380ESA from Maxim Integrated offers a combination of performance, power efficiency, and design convenience that can help you meet your most demanding design challenges.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7876 $58.7256
15+ $8.0309 $120.4635
23+ $7.7800 $178.9400
31+ $7.5290 $233.3990
40+ $7.2780 $291.1200
54+ $6.5251 $352.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess