EN
  • EN
  • DE

MAX9381ESA+T

Part No MAX9381ESA+T
Manufacturer Maxim Integrated
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -2.25 V ~ -5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 707379-MAX9381ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9381
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9381ESA+T CAD Model

Description

The MAX9381ESA+T from Maxim Integrated is a high-performance, low-voltage, quad 2:1 multiplexer/demultiplexer (mux/demux) that is designed for precision applications requiring the routing of high-speed differential signals. This device is particularly well-suited for applications in the telecommunications, networking, and data communications sectors, as well as for high-speed signal processing tasks in advanced computing systems.

Key Features

  • High-Speed Operation: The MAX9381ESA+T is capable of handling fast signal switching, making it an ideal choice for systems that require rapid data throughput.
  • Low-Voltage Operation: Optimized for low-voltage environments, this device supports a supply voltage range of 2.375V to 3.6V, which helps to reduce power consumption and is suitable for battery-operated devices.
  • Differential Signaling: The device's differential signaling capability ensures improved signal integrity and noise immunity, critical for maintaining data integrity in high-speed applications.
  • Multiple Configurations: The quad 2:1 configuration allows for flexible routing options and can be used in various multiplexing/demultiplexing scenarios.
  • Lead-Free and RoHS Compliant: The MAX9381ESA+T adheres to environmental standards, making it a responsible choice for eco-friendly product design.

Applications

  • High-Speed Data Communications
  • Networking Equipment
  • Telecommunications Systems
  • Signal Routing in Test and Measurement Devices
  • Server and Storage Infrastructure

Technical Specifications

The MAX9381ESA+T operates within an extended temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. Its small 8-pin NSOIC package is space-efficient, making it a suitable component for compact circuit designs. The device's Tape and Reel (T&R) packaging option facilitates automated assembly processes, thus enhancing manufacturing efficiency.

Conclusion

The MAX9381ESA+T from Maxim Integrated is a versatile and efficient solution for high-speed digital signal routing. Its combination of speed, low-voltage operation, and differential signaling capabilities make it an excellent choice for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3716 $53.7160
23+ $4.4075 $101.3725
36+ $4.2697 $153.7092
49+ $4.1320 $202.4680
63+ $3.9943 $251.6409
84+ $3.5811 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess