EN
  • EN
  • DE

MAX9394EHJ+T

Part No MAX9394EHJ+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 1:2 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX9394
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707384-MAX9394EHJ+T
Ultra Librarian 3D Model Ultra Librarian MAX9394EHJ+T CAD Model

Description

The MAX9394EHJ+T from Maxim Integrated is a high-performance, low-skew, low-jitter, fully differential LVDS/LVPECL-to-LVDS repeater. It is designed to receive two levels of signals, LVDS or LVPECL, and repeat them as LVDS outputs. This component is ideal for applications requiring the distribution of a high-speed differential signal to multiple locations without degrading signal quality.

Key Features

  • Interface: The device supports both LVDS and LVPECL input levels, making it versatile for interfacing with various logic families.
  • Output Skew: The MAX9394EHJ+T offers extremely low output skew, typically 20ps, which is crucial for maintaining signal integrity in high-speed communications.
  • Jitter Performance: With low jitter performance, the device ensures reliable data transmission by minimizing timing errors.
  • Operating Frequency: It operates at a wide frequency range, accommodating various applications and data rates.
  • Power Supply: The device operates from a single +3.3V supply, simplifying the power design for system integration.
  • Temperature Range: It is specified for operation over the -40°C to +85°C extended temperature range, suitable for industrial environments.
  • Packaging: The repeater is available in a compact, surface-mount, 32-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX9394EHJ+T is used in a wide range of applications where signal integrity is paramount. These include:

  • Clock and data distribution networks
  • Base stations and telecom infrastructure
  • High-speed backplanes and cable extenders
  • Networking and data communication equipment
  • Industrial control systems
  • Medical imaging equipment

Summary

The MAX9394EHJ+T is a versatile, high-performance repeater that ensures the fidelity of high-speed differential signals across various applications. With its robust feature set, including low skew, low jitter, and a wide operating temperature range, this device from Maxim Integrated is an excellent choice for designers looking to enhance their data and clock distribution networks with reliability and precision.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess