EN
  • EN
  • DE

MAX941CSA

Part No MAX941CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 3V/5V 8-SOIC / High-Speed, Low-Power, 3V/5V, Rail-to-Rail, Single-Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Latch, Shutdown
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX941
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806944-MAX941CSA
Ultra Librarian 3D Model Ultra Librarian MAX941CSA CAD Model

Description

MAX941CSA - High-Speed, Low-Power, Single-Supply Comparator

The MAX941CSA from Maxim Integrated is a high-performance, single-supply comparator designed for systems where high speed, low power consumption, and small size are paramount. This device is ideal for a variety of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits, among others.

Key Features

  • Single-Supply Operation: Operates from a single +2.7V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • High Speed: Fast 80ns propagation delay ensures quick response times, which is essential for high-speed signal processing.
  • Low Power: With a low supply current of just 350µA, the MAX941CSA is optimized for power-sensitive applications.
  • Internal Hysteresis: Features built-in hysteresis for clean output switching and improved noise immunity.
  • Output Latch Function: Comes with an output latch that can hold the comparator’s last output state, allowing for additional flexibility in signal processing.
  • Shutdown Feature: Includes a shutdown mode that reduces the supply current to 1µA, thereby conserving power during idle periods.

Applications

The MAX941CSA is versatile and can be used across a wide range of applications. Some of these include:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • System monitoring and control
  • Communication systems

Package and Reliability

The MAX941CSA comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, with each unit rigorously tested to meet stringent quality standards.

Conclusion

For designers looking for a reliable, high-speed comparator that doesn't sacrifice power efficiency or space, the MAX941CSA from Maxim Integrated is an excellent choice. Its combination of speed, power-saving features, and small form factor make it a versatile component in any designer's toolkit.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $7.0051
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Comparator with Reference
Need more? Email Us
NEC
Lowest to $1.5246
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0335 $54.3015
21+ $4.9506 $103.9626
32+ $4.7959 $153.4688
44+ $4.6412 $204.2128
56+ $4.4865 $251.2440
75+ $4.0224 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess