EN
  • EN
  • DE

MAX942CSA

Part No MAX942CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 3V/5V 8-SOIC / High-Speed, Low-Power, 3V/5V, Rail-to-Rail, Single-Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX942
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808961-MAX942CSA
Ultra Librarian 3D Model Ultra Librarian MAX942CSA CAD Model

Description

The MAX942CSA is a high-performance, low-power, dual comparator from Maxim Integrated, designed for precision voltage comparison applications. It operates from a single +2.5V to +11V supply or from a ±1.25V to ±5.5V dual supply. This versatility in power supply options makes it suitable for a wide range of electronic circuits and systems.

With its fast propagation delay of typically 80ns, the MAX942CSA ensures quick response times in critical signal processing tasks. This is particularly beneficial in systems where timing is crucial, such as in high-speed data acquisition, zero-crossing detectors, and various control systems.

The comparator features a unique design that combines high-speed operation with the ultra-low power consumption of just 150μA per comparator. This balance of speed and efficiency makes the MAX942CSA an excellent choice for portable battery-operated devices, where power conservation is a priority without compromising on performance.

Another notable feature of the MAX942CSA is its internal hysteresis, which enhances noise immunity and prevents oscillation, ensuring stable operation even in noisy environments. This internal hysteresis also simplifies designs by eliminating the need for external components to achieve similar stability.

The MAX942CSA is available in an 8-pin SOIC package, which is a compact form factor that fits well into space-constrained applications. Its operating temperature range of -40°C to +85°C allows for reliable performance across a wide range of environmental conditions, making it a robust choice for industrial, automotive, and consumer electronics.

Maxim Integrated's commitment to quality is evident in the MAX942CSA, with features like latch-up immunity and ESD protection up to 2kV. These characteristics make the MAX942CSA a durable and reliable component for long-term usage in various electronic products.

In summary, the MAX942CSA dual comparator from Maxim Integrated offers an exceptional mix of high-speed operation, low power consumption, and robust design features, making it a versatile choice for designers seeking to optimize their electronic systems for both performance and power efficiency.

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess