EN
  • EN
  • DE

MAX942ESA

Part No MAX942ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATR DUAL R-R 3/5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5.5V
Current - Input Bias (Max) 0.15μA @ 5.5V
Current - Quiescent (Max) 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089296-MAX942ESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX942ESA CAD Model

Description

Maxim Integrated MAX942ESA Precision Comparators

The MAX942ESA from Maxim Integrated is a high-performance, low-power, dual voltage comparator that offers a perfect blend of speed and power efficiency. This device is part of Maxim's precision comparator family, designed for applications requiring fast response times and minimal power consumption. The MAX942ESA is housed in a compact 8-pin NSOIC package, making it ideal for space-constrained applications.

One of the key features of the MAX942ESA is its fast propagation delay of just 40ns, while consuming only 470μA of supply current per comparator. This exceptional speed-to-power ratio makes it suitable for battery-powered devices and other power-sensitive applications. The device operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, providing design flexibility for various system requirements.

The MAX942ESA boasts a wide input voltage range that extends from the negative supply rail to within 1.5V of the positive supply rail, ensuring reliable performance across a broad spectrum of input signals. With its internal hysteresis, the comparators in the MAX942ESA deliver clean output switching, even with slow-moving or noisy input signals, reducing the need for external filtering.

Additional features of the MAX942ESA include a latch function that allows the output state to be held until the latch is released. This is particularly useful in timing and logic applications where precise control of the output signal is required. The device also offers both overdrive and undervoltage lockout protection, ensuring stable operation under extreme conditions.

Applications for the MAX942ESA are diverse and include battery monitoring, window comparators, A/D converters, zero-crossing detectors, and oscillator circuits. Its reliability and precision make it an excellent choice for designers looking to enhance the performance of their systems while maintaining strict power budgets.

In summary, the MAX942ESA from Maxim Integrated is a versatile and efficient solution for a wide range of applications where fast response times and low power consumption are critical. Its robust feature set and compact form factor make it a go-to choice for engineers looking to optimize their designs for both speed and power efficiency.

You May Also Be Interested in

NEC
Lowest to $1.5246
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $7.0051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess