EN
  • EN
  • DE

MAX9694ETJ+T

Part No MAX9694ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER PROG GAMMA REF 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 14
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 100091-MAX9694ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX9694ETJ+T CAD Model

Description

Maxim Integrated MAX9694ETJ+T Product Overview

The MAX9694ETJ+T is a high-performance, low-power, dual, 10-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a company known for its innovative analog and mixed-signal engineering solutions. Designed to meet the rigorous demands of advanced communication systems, this product offers exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including base stations, cable modems, and networking equipment.

Key Features

  • High Resolution: The MAX9694ETJ+T boasts a 10-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for sensitive applications that require high levels of accuracy.
  • Dual DAC Channels: With two independent DAC channels, this component allows for simultaneous processing of different signals, enhancing the flexibility and efficiency of the system design.
  • Low Power Consumption: Maxim Integrated has engineered the MAX9694ETJ+T to operate with minimal power usage, making it an excellent choice for power-sensitive applications.
  • High-Speed Performance: The device is capable of high-speed operation, which is crucial for applications that require rapid signal processing and real-time data conversion.
  • Compact Package: Encased in a small 32-pin TQFN package, the MAX9694ETJ+T saves valuable board space, which is particularly beneficial in space-constrained applications.

Applications

The versatility of the MAX9694ETJ+T makes it suitable for a diverse array of applications. Its precision and speed are particularly advantageous in:

  • Wireless and Wired Communication Systems
  • Data Acquisition Systems
  • Instrumentation
  • Medical Imaging
  • Automotive Infotainment

Reliability and Support

Maxim Integrated is committed to delivering products that exceed industry standards for reliability and performance. The MAX9694ETJ+T is no exception, as it undergoes rigorous testing to ensure it meets the high-quality expectations set by Maxim Integrated. Furthermore, customers can access comprehensive technical support and resources to facilitate the integration of this DAC into their designs.

With its combination of dual-channel operation, high resolution, low power consumption, and high-speed capabilities, the MAX9694ETJ+T from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Texas Instruments
Lowest to $3.2870
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess