EN
  • EN
  • DE

MAX9491E

Part No MAX9491E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707391-MAX9491E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9491E CAD Model

Description

Introducing the MAX9491E from Maxim Integrated

The MAX9491E is a state-of-the-art crystal oscillator (XO) and voltage-controlled crystal oscillator (VCXO) from Maxim Integrated, designed to deliver exceptional performance for a range of applications. This precision device is engineered to provide a stable and reliable clock source, which is crucial for digital circuits where timing accuracy is paramount.

Key Features

  • Dual Output: The MAX9491E offers both an XO and a VCXO in one compact package, providing flexibility for system design and reducing component count.
  • High Frequency Range: With an operating frequency range from 16MHz to 134MHz, the MAX9491E is suitable for high-speed applications, including networking, telecommunications, and data processing.
  • Low Jitter: The device boasts low phase jitter, which is critical for maintaining signal integrity in high-speed communications and ensuring minimal data transmission errors.
  • Wide Voltage Range: It operates over a wide power supply range of 2.7V to 3.6V, making it adaptable to various system power requirements.
  • Temperature Stability: The MAX9491E is designed to perform consistently across a broad temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The versatile nature of the MAX9491E makes it an ideal choice for a multitude of applications, including but not limited to:

  • Base stations
  • Servers
  • Networking equipment
  • Storage systems
  • Test and measurement devices

Easy Integration

The MAX9491E comes in a compact, surface-mount package that is easy to integrate into existing designs. Its small footprint allows for space-saving on PCBs, which is especially advantageous in densely packed electronic assemblies.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9491E is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. When selecting the MAX9491E, designers can be confident in a product that combines performance with reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product guides.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess