EN
  • EN
  • DE

MAX9526AEI/V+T

Part No MAX9526AEI/V+T
Manufacturer Maxim Integrated
Catalog Interface - Encoders, Decoders, Converters
Description IC VID DECODER NTSC/PAL 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Video Decoder
Applications Automotive Systems, Players, TV
Operating Supply Voltage 1.8V
Voltage - Supply, Digital 1.8V
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 707414-MAX9526AEI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9526AEI/V+T CAD Model

Description

Maxim Integrated MAX9526AEI/V+T Video Decoder

The MAX9526AEI/V+T from Maxim Integrated is a high-performance, low-power NTSC/PAL/SECAM video decoder that is designed to provide a reliable and efficient solution for converting analog video signals into digital format. This advanced video decoder is well-suited for a variety of applications, including surveillance systems, automotive rear-view cameras, video intercoms, and multimedia systems.

Equipped with a 10-bit ADC and 4H adaptive comb filter, the MAX9526AEI/V+T ensures excellent video quality by reducing cross-luminance and cross-chrominance artifacts. This results in a clearer and sharper digital video output, which is crucial for applications where image clarity is paramount.

The device supports composite video (CVBS) and S-Video inputs, which allows for flexibility in connecting different video sources. It also features automatic format detection, meaning it can seamlessly switch between NTSC, PAL, and SECAM video standards without the need for manual intervention.

In terms of integration, the MAX9526AEI/V+T offers an I2C-compatible interface, enabling easy communication with microcontrollers or processors. This simplifies the design process for engineers, as it allows for straightforward control over the decoder's settings and functions.

Designed with power efficiency in mind, the MAX9526AEI/V+T operates over a wide supply voltage range of 2.7V to 3.6V, making it suitable for battery-powered applications. Its low-power consumption helps to extend the battery life of portable devices.

The MAX9526AEI/V+T is available in a compact 28-pin SSOP package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this video decoder meets the highest standards of performance and reliability.

Overall, the MAX9526AEI/V+T is a versatile and robust video decoding solution that offers superior video quality, ease of use, and energy efficiency, making it an excellent choice for developers and manufacturers seeking to incorporate high-quality video decoding capabilities into their products.

You May Also Be Interested in

Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9231 $62.3079
21+ $5.6803 $119.2863
32+ $5.5036 $176.1152
44+ $5.3257 $234.3308
57+ $5.1478 $293.4246
76+ $4.6154 $350.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess