EN
  • EN
  • DE

MAX952EUA+T

Part No MAX952EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP SS LP 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707415-MAX952EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX952
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX952EUA+T CAD Model

Description

Maxim Integrated MAX952EUA+T Voltage Comparator

The MAX952EUA+T from Maxim Integrated is a precision voltage comparator, designed to deliver high-performance in a wide range of applications that require fast response times and low power consumption. This device is part of Maxim's family of low-voltage, low-power comparators that are ideal for battery-powered devices and portable electronics.

Featuring a single comparator with a specified voltage offset that ensures accuracy, the MAX952EUA+T operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply. Its common-mode input voltage range extends from the negative supply rail to within 1.3V of the positive supply, providing users with a flexible range for a variety of applications.

The device is known for its low power consumption, drawing a quiescent current of just 4µA, making it an excellent choice for power-sensitive designs. Additionally, the MAX952EUA+T offers a fast propagation delay of typically 7µs, ensuring quick response times which is crucial for high-speed signal processing and control systems.

Housed in a compact 8-pin µMAX package, the MAX952EUA+T is designed for space-constrained applications. It also features an internal hysteresis that enhances noise immunity and prevents false triggering, which is particularly useful in noisy environments.

The MAX952EUA+T is versatile and can be used in a multitude of applications, including threshold detection, window comparators, line receivers, and oscillator circuits. Its robust design and Maxim Integrated's commitment to quality make it a reliable choice for designers looking to implement an efficient voltage comparison solution in their products.

Overall, the Maxim Integrated MAX952EUA+T voltage comparator is a high-quality, reliable component that offers precision, low power consumption, and fast response time, all in a small package suitable for a variety of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8876 $51.9768
43+ $2.3693 $101.8799
66+ $2.2953 $151.4898
91+ $2.2212 $202.1292
117+ $2.1472 $251.2224
156+ $1.9251 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess