EN
  • EN
  • DE

MAX9547ESA+T

Part No MAX9547ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Differential Video Interface Chipset 8-Pin SOIC EP T/R / IC VIDEO CHIPSET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Applications Receiver
Number of Circuits 1
-3db Bandwidth 20MHz
SR - Slew Rate 50 V/μs
Operating Supply Current 70mA
Output Current per Channel 21mA
Dual Supply Voltage (±) 7.5 V ~ 10 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 787225-MAX9547ESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9547
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9547ESA+T CAD Model

Description

Maxim Integrated MAX9547ESA+T Product Overview

The MAX9547ESA+T from Maxim Integrated is a state-of-the-art video switch that offers a high level of integration and performance for video signal routing. This product is specifically designed to cater to the needs of advanced video processing applications that require switching between different video sources without compromising signal integrity.

The MAX9547ESA+T is housed in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance even under varying environmental conditions. This device is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated manufacturing processes, making it ideal for high-volume production.

Key Features

  • Multiple Video Inputs: It supports multiple video input channels, allowing for seamless switching between different video sources.
  • High Bandwidth: The device boasts a high bandwidth, ensuring that high-resolution video signals are transmitted without loss of quality.
  • Low Crosstalk: With its low crosstalk feature, the MAX9547ESA+T minimizes interference between channels, delivering a clear and stable video output.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, making it suitable for battery-operated devices or energy-sensitive applications.

Applications

The MAX9547ESA+T is versatile and can be used in a variety of applications. It is particularly well-suited for use in video-on-demand systems, security and surveillance systems, multi-media switchers, and personal video recorders. Its high-performance characteristics also make it an excellent choice for professional video editing equipment, where signal integrity and switching speed are critical.

Technical Specifications

  • Package Type: 8-pin NSOIC
  • Operating Temperature Range: Specified for a wide temperature range
  • Supply Voltage: Designed to operate at a specific voltage range suitable for video applications
  • RoHS Compliant: Meets environmental standards and is RoHS compliant, ensuring it is free from hazardous substances.

Overall, the MAX9547ESA+T is a reliable and high-performing video switch that offers excellent video quality, versatility, and ease of integration, making it a valuable component for any video processing or distribution system.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess