EN
  • EN
  • DE

MAX9600EUP+T

Part No MAX9600EUP+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Dual ECL and Dual/Quad PECL, 500ps, Ultra-High-Speed Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 65 dB
Hysteresis 30 mV
Input Bias Current 6 µA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 879 mW
Max Supply Current 12 mA
Max Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 12 mA
Number of Channels 2
Number of Elements 2
Number of Pins 20
Output Current 50 mA
Propagation Delay 500 ps
Quiescent Current 24 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075853-MAX9600EUP+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9600EUP+T CAD Model

Description

The MAX9600EUP+T is a cutting-edge high-speed comparator designed by Maxim Integrated, renowned for its exceptional speed and precision. This device is tailored for applications requiring rapid signal processing and accurate edge detection, making it an ideal choice for system designers in the fields of communications, instrumentation, and automation.

Featuring a propagation delay of just 300ps, the MAX9600EUP+T stands out for its ultra-fast response time. This allows for real-time signal comparison, essential for high-frequency signal applications. Moreover, its low dispersion of 10ps (max) over temperature with a 100mV input overdrive ensures consistent performance across a wide range of operating conditions.

The comparator operates with a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs. It also boasts a low-voltage differential signaling (LVDS) output, which minimizes electromagnetic interference and supports high-speed data transmission.

The MAX9600EUP+T is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Key features of the MAX9600EUP+T include:

  • Ultra-fast 300ps propagation delay
  • Low dispersion of 10ps (max) over temperature
  • Wide supply voltage range: 2.7V to 5.5V
  • LVDS output for reduced EMI and high-speed operation
  • Compact 16-pin TSSOP package
  • Extended temperature range: -40°C to +85°C

Whether it's for high-speed data acquisition systems, zero-crossing detectors, or pulse-shape discriminators, the MAX9600EUP+T delivers the performance needed for the most demanding applications. Maxim Integrated's commitment to high-quality and reliable products ensures that the MAX9600EUP+T is a superior choice for your high-speed comparator needs.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 581 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess