EN
  • EN
  • DE

MAX961ESA+

Part No MAX961ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP BEYOND-THE-RAILS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15μA @ 5V
Current - Quiescent (Max) 11mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022292-MAX961ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX961ESA+ CAD Model

Description

The MAX961ESA+ is a high-speed, low-power precision voltage comparator from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency for a wide array of electronic applications. This device is housed in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

Key Features

  • High-Speed Operation: The MAX961ESA+ boasts a fast propagation delay, typically 80ns, which is ideal for high-frequency or quick-response systems.
  • Low Power Consumption: Despite its speed, the device maintains low power consumption, with a supply current of just 1mA, making it suitable for battery-powered and portable devices.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range from +4.5V to +11V, or ±4.5V to ±5.5V in dual-supply applications, providing flexibility in various circuit designs.
  • Internal Hysteresis: The comparator features internal hysteresis which ensures clean output switching, even with slow-moving input signals, thereby reducing output jitter.
  • Overdrive Protection: Input overdrive protection up to ±15V prevents device damage in abnormal conditions, regardless of the supply voltage.
  • Output Latch Function: An output latch enable (OLE) feature allows the user to hold the comparator’s output in its current state, useful for implementing sample-and-hold circuits.
  • ESD Protection: The MAX961ESA+ is equipped with enhanced electrostatic discharge (ESD) protection, withstanding up to 2kV Human Body Model.

Applications

The versatile nature of the MAX961ESA+ makes it an excellent choice for a variety of applications, including:

  • Zero-crossing detectors
  • High-speed signal processing
  • Battery-powered devices
  • Window comparators
  • Level translators
  • Relay drivers
  • Line receivers

In summary, the MAX961ESA+ from Maxim Integrated is a reliable and efficient solution for designers looking for a precision comparator that offers high-speed operation without compromising on power efficiency. Its robust feature set and compact footprint make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $7.0051
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Lowest to $0.2645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2738 $57.9166
15+ $6.7888 $101.8320
23+ $6.5766 $151.2618
32+ $6.3645 $203.6640
41+ $6.1523 $252.2443
55+ $5.5159 $303.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess