EN
  • EN
  • DE

MAX9635EDT+T

Part No MAX9635EDT+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description IC Ambient Light Sensor 6UTDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Output Type I2C
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075854-MAX9635EDT+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9635EDT+T CAD Model

Description

Maxim Integrated MAX9635EDT+T Ambient Light Sensor

The MAX9635EDT+T from Maxim Integrated is a sophisticated ambient light sensor that offers unparalleled performance in a variety of lighting conditions. Designed to mimic the human eye's response to light, it is an ideal solution for applications that require precise light measurements, such as display backlighting control for smartphones, tablets, and laptops, as well as in industrial and automotive systems.

Key Features:

  • High Sensitivity: The sensor provides a high sensitivity to light with the ability to detect illumination levels from 0.03 lux up to 65,000 lux, making it suitable for operation in environments ranging from moonlit nights to bright sunlight.
  • Low Power Consumption: With an operating supply voltage range of 1.7V to 3.6V, the MAX9635EDT+T is optimized for low-power applications, ensuring extended battery life for portable devices.
  • Small Form Factor: Housed in a tiny 2mm x 2mm x 0.6mm, 6-pin TDFN package, it is perfect for space-constrained applications.
  • Integrated Features: The device includes an internal ADC that converts the photodiode's analog signal into a digital signal, reducing the need for external conversion components.
  • Programmable Gain: Users can adjust the gain setting via I2C-compatible interface, allowing for fine-tuning of sensor sensitivity to suit specific application requirements.
  • Temperature Compensation: The MAX9635EDT+T compensates for temperature variations, maintaining accurate measurements across a range of environmental conditions.

Applications:

  • Mobile Phones and PDAs
  • Notebook Computers
  • TVs and Monitors
  • Digital Cameras
  • Automotive Dashboard and Headlight Control
  • Industrial Sensors

The MAX9635EDT+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality sensors for advanced light detection. Its robust feature set, combined with its compact size, makes it an excellent choice for designers looking to enhance the user experience by implementing intelligent ambient light sensing in their products.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess