EN
  • EN
  • DE

MAX9645EUK+T

Part No MAX9645EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR W/REF SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1V ~ 5.5V
Current - Input Bias (Maximum) 15nA
Current - Quiescent (Maximum) 1.1μA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 0.9mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Part Number Series MAX9645
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801789-MAX9645EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9645EUK+T CAD Model

Description

Maxim Integrated's MAX9645EUK+T: High-Precision, Low-Power Comparator

The MAX9645EUK+T from Maxim Integrated is a cutting-edge, high-precision comparator that offers a perfect blend of low power consumption and high performance for a variety of applications. This tiny, yet powerful component is designed to operate from a single +1.7V to +5.5V supply, making it an ideal choice for battery-powered devices and portable applications where power efficiency is paramount.

Enclosed in a small 5-pin SOT23 package, the MAX9645EUK+T boasts a propagation delay of just 4.5μs with overdrive as low as 5mV, ensuring swift and accurate signal comparison. Its low-power consumption, typically 9μA at +5V, allows for extended battery life in portable devices, which is crucial for modern, on-the-go electronics.

The comparator's built-in reference voltage of 1.182V eliminates the need for external components, simplifying design and reducing the overall footprint on the PCB. This internal reference has a low temperature coefficient, ensuring stable operation over a wide temperature range, which is vital for applications that are exposed to varying environmental conditions.

The MAX9645EUK+T is designed with versatility in mind, featuring both push-pull and open-drain output configurations. The push-pull output stage allows for direct interfacing with TTL and CMOS logic, while the open-drain output can be used for wired-OR configurations and interfacing with different logic levels. This flexibility makes the MAX9645EUK+T a go-to comparator for designers looking to create systems with multi-voltage logic interfaces.

Key applications for the MAX9645EUK+T include portable medical devices, battery management systems, threshold detectors, window comparators, and zero-crossing detectors. Its robust design ensures reliable performance in diverse industries, ranging from consumer electronics to industrial control systems.

In summary, Maxim Integrated's MAX9645EUK+T is an exceptional choice for engineers who require a high-precision, low-power comparator that is both versatile and easy to integrate into their designs. Its quick response time, low power draw, and integrated features make it a superior choice for a wide array of applications.

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Lowest to $0.2645
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6429 $60.5003
17+ $7.0917 $120.5589
26+ $6.8699 $178.6174
35+ $6.6482 $232.6870
45+ $6.4276 $289.2420
61+ $5.7623 $351.5003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess