EN
  • EN
  • DE

MAX921CUA+

Part No MAX921CUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin uMAX / IC COMP SNGL LOW PWR W/REF 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787183-MAX921CUA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX921
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX921CUA+ CAD Model

Description

Maxim Integrated MAX921CUA+ Low-Power, High-Speed Single Comparator

The Maxim Integrated MAX921CUA+ is a cutting-edge single comparator designed for applications where low power consumption and high-speed operation are crucial. This device is part of Maxim's renowned family of precision comparators, known for their reliability and performance in a wide range of electronic systems.

Key Features

  • Low Power Consumption: The MAX921CUA+ is optimized for low-power operations, making it ideal for battery-powered devices and energy-sensitive applications. It has a quiescent current of just 4µA, which helps to extend battery life and reduce power costs.
  • High Speed: Despite its low power usage, this comparator does not compromise on speed. It boasts a fast propagation delay of typically 7µs, ensuring quick response times in systems that require high-speed decision making.
  • Precision Performance: With a built-in reference voltage of 1.182V, the MAX921CUA+ offers precise threshold detection for accurate comparison results.
  • Versatile Supply Voltage Range: The device operates over a wide supply voltage range of +2.5V to +11V, or ±1.25V to ±5.5V, which allows for flexibility in various circuit designs.
  • Compact Package: The MAX921CUA+ comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAX921CUA+ is highly versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • System monitoring and control
  • Communication systems
  • Medical devices

Technical Specifications

Here are some additional technical specifications for the MAX921CUA+:

  • Output Type: Push-Pull
  • Input Bias Current: 1pA
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: 8-µMAX

With its combination of low power, high speed, precision, and compact size, the Maxim Integrated MAX921CUA+ single comparator is an excellent choice for designers looking to optimize their electronic systems for both performance and efficiency.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $7.0051
Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess