EN
  • EN
  • DE

MAX9648AUK+T

Part No MAX9648AUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 35mA @ 5V
Current - Quiescent (Max) 120μA
CMRR, PSRR (Typ) 90dB PSRR
Propagation Delay (Max) 110ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 1071815-MAX9648AUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9648AUK+T CAD Model

Description

Maxim Integrated MAX9648AUK+T: High-Efficiency, Low-Distortion, DirectDrive Headphone Amplifier

The Maxim Integrated MAX9648AUK+T is a compact, high-performance headphone amplifier that is part of Maxim's renowned audio IC product line. Designed to deliver a high-quality audio experience, the MAX9648AUK+T stands out for its high efficiency and low distortion output, making it an ideal choice for portable audio devices such as smartphones, tablets, laptops, and personal media players.

This DirectDrive® headphone amplifier integrates a charge pump that creates a negative supply voltage, which allows the output to be biased at ground. This eliminates the need for large DC-blocking capacitors, saves board space, and enhances audio quality by providing a more linear response. With its click-and-pop suppression feature, the MAX9648AUK+T ensures a smooth and pop-free start-up and shutdown, enhancing the user experience.

Key Features:

  • High Efficiency: The MAX9648AUK+T operates with a high efficiency, which ensures longer battery life for portable applications.
  • Low Distortion: It maintains low distortion across the entire audio range, ensuring clear and accurate sound reproduction.
  • DirectDrive Technology: With DirectDrive, the need for DC-blocking capacitors is eliminated, reducing component count and simplifying design.
  • Click-and-Pop Suppression: The built-in suppression circuitry prevents audible clicks and pops during device power-up and shutdown.
  • Small Package: The compact SOT23-5 package is space-efficient, making it suitable for space-constrained applications.

The MAX9648AUK+T is capable of driving a 16Ω load with a 5V power supply, and it has a low quiescent current, further contributing to the overall power efficiency of the end product. The device also features short-circuit and thermal-overload protection, providing a reliable and robust solution for consumer electronics.

Overall, the Maxim Integrated MAX9648AUK+T headphone amplifier is an excellent choice for designers looking to improve audio performance without sacrificing space or power efficiency. Its combination of features makes it a versatile component for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess