EN
  • EN
  • DE

MAX9668ETP+T

Part No MAX9668ETP+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SYSTEM GAMMA REF 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 097637-MAX9668ETP+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9668ETP+T CAD Model

Description

Maxim Integrated MAX9668ETP+T Display Driver

The MAX9668ETP+T from Maxim Integrated is a state-of-the-art display driver, designed for high-performance applications requiring compact and efficient display solutions. This advanced driver IC is ideal for small-format TFT LCD panels, where space is at a premium and power efficiency is crucial.

With its 40-pin TQFN package and a temperature range of -40°C to +85°C, the MAX9668ETP+T offers robust performance in a variety of environments. Its integrated features, such as on-chip buffers, level shifters, and regulators, minimize the need for external components, thereby reducing system complexity and saving on board space.

The device operates with a 2.3V to 3.6V analog supply voltage and a 1.7V to 3.6V digital supply voltage, making it compatible with a range of power sources and ensuring flexibility in system design. Additionally, the MAX9668ETP+T supports a wide range of input video formats, including 18-bit RGB and various timing formats, which allows for easy integration with different microprocessors or graphic controllers.

One of the key advantages of the MAX9668ETP+T is its low electromagnetic interference (EMI) feature, which is essential in applications where signal integrity and compliance with regulatory standards are critical. The device's built-in programmable gamma correction and on-chip VCOM amplifier further enhance the quality of the visual output, ensuring crisp and accurate color reproduction.

Maxim Integrated's commitment to high-quality and reliable components is evident in the MAX9668ETP+T, making it a preferred choice for designers looking to create advanced display systems in automotive, industrial, medical, and consumer electronics. Whether it's for in-vehicle infotainment displays, portable medical monitors, or high-end personal devices, the MAX9668ETP+T delivers the performance and reliability that modern applications demand.

Overall, the MAX9668ETP+T is a testament to Maxim Integrated's expertise in display technology, offering an optimal blend of performance, integration, and efficiency for today's sophisticated electronic displays.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess