EN
  • EN
  • DE

MAX9668ETP+

Part No MAX9668ETP+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SYSTEM GAMMA REF 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1071827-MAX9668ETP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9668ETP+ CAD Model

Description

Maxim Integrated MAX9668ETP+ Product Overview

The MAX9668ETP+ from Maxim Integrated is a high-performance, low-power, compact serializer/deserializer (SerDes) chip designed for a variety of applications that require high-speed data transmission over a single differential pair. This advanced component is a perfect solution for automotive camera systems, industrial video links, and other data-intensive communication systems where space is at a premium and signal integrity is critical.

Key Features

  • High-Speed Operation: The MAX9668ETP+ is capable of handling data rates up to 1.5Gbps, enabling fast and efficient data transmission for high-resolution video and other bandwidth-intensive applications.
  • Low Power Consumption: Designed for energy efficiency, this SerDes consumes minimal power, which is crucial for battery-operated devices and applications where thermal management is a concern.
  • Compact Design: Housed in a tiny 20-pin TQFN package, the MAX9668ETP+ saves valuable board space, making it ideal for compact electronic assemblies.
  • Robust Error Handling: The device includes features such as CRC error detection and a programmable spread spectrum to enhance data integrity and reduce electromagnetic interference (EMI).
  • Flexible I/O: The MAX9668ETP+ supports both LVDS and LVCMOS interfaces, providing versatility for a range of design requirements.

Applications

The MAX9668ETP+ is a versatile component that can be used in various high-speed communication systems. Its primary applications include:

  • Automotive camera systems
  • Industrial video links
  • Medical imaging devices
  • Security and surveillance systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9668ETP+ is no exception. Customers can expect robust performance and longevity from this component. Additionally, Maxim Integrated provides comprehensive technical support and documentation to assist designers with integration and troubleshooting.

Conclusion

The MAX9668ETP+ from Maxim Integrated stands out as a high-speed SerDes solution that combines performance, efficiency, and compactness. Its diverse range of applications and robust feature set make it an ideal choice for designers looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess