EN
  • EN
  • DE

MAX966ESA+

Part No MAX966ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 10μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787234-MAX966ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX966
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX966ESA+ CAD Model

Description

Product Overview: MAX966ESA+ from Maxim Integrated

The MAX966ESA+ is a precision, low-power, high-speed operational amplifier from Maxim Integrated, designed to deliver robust performance for a wide range of applications. This op-amp is characterized by its low noise, low input bias current, and low power consumption, making it an ideal choice for battery-operated devices and sensitive instrumentation.

Key Features

  • High-Speed Performance: The MAX966ESA+ boasts a slew rate of 45V/µs and a gain-bandwidth product of 10MHz, ensuring fast and accurate signal processing, which is critical for high-speed applications.
  • Low Power Consumption: With a quiescent current of just 1.5mA, this operational amplifier is optimized for power-sensitive designs, helping to extend battery life and reduce thermal footprint.
  • Precision Specifications: The device features a low input offset voltage and low total harmonic distortion, providing precise signal amplification with minimal error, which is essential for high-fidelity audio and precision sensor applications.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX966ESA+ simplifies power supply design and is compatible with a variety of digital systems.
  • Rail-to-Rail Output: The op-amp's rail-to-rail output capability allows for maximum dynamic range, making it suitable for driving ADCs or other high dynamic range devices.

Applications

The versatility of the MAX966ESA+ makes it an excellent choice for a multitude of applications, including:

  • Active filters
  • Data acquisition systems
  • Battery-powered equipment
  • Audio and video signal processing
  • Medical instrumentation
  • Portable test instruments

Package and Reliability

The MAX966ESA+ is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception, featuring high reliability and performance consistency.

Whether you're designing a high-speed communication system, a precision sensor interface, or a portable audio device, the MAX966ESA+ from Maxim Integrated provides the efficiency, accuracy, and speed required to deliver superior performance.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9228 $81.8456
4+ $33.5782 $134.3128
6+ $32.5283 $195.1698
8+ $31.4795 $251.8360
10+ $30.4296 $304.2960
13+ $27.2823 $354.6699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess