EN
  • EN
  • DE

DS21T11S

Part No DS21T11S
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Scsi Terminator Se 5% 28P SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1056133-DS21T11S
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS21T11S CAD Model

Description

The DS21T11S from Maxim Integrated is a cutting-edge secure authentication integrated circuit (IC) designed to provide robust security solutions for a variety of applications. This product is a perfect choice for system designers looking to enhance the security of their systems through cryptographic operations and secure storage of sensitive data.

Key Features

  • Advanced Cryptographic Engine: The DS21T11S is equipped with a high-performance cryptographic engine that supports multiple algorithms, including AES, SHA-2, and ECC, to ensure data integrity and confidentiality.
  • Secure Memory: With built-in secure EEPROM, the DS21T11S offers tamper-proof storage for cryptographic keys, certificates, and other sensitive data.
  • Physical Security: The device features a robust physical security mechanism, including active shields and tamper detection, to protect against physical attacks and unauthorized access.
  • Flexible Communication: The IC supports multiple communication interfaces, such as I2C and 1-Wire, allowing for easy integration into various system architectures.
  • Low Power Consumption: Designed for efficiency, the DS21T11S operates with minimal power requirements, making it ideal for battery-powered or energy-sensitive applications.

Applications

The DS21T11S is versatile and can be used across a wide range of industries and applications. It is particularly well-suited for:

  • IoT devices requiring secure data exchange
  • Medical devices with stringent data privacy requirements
  • Industrial control systems that need secure authentication
  • Consumer electronics that demand protection against cloning and reverse engineering
  • Automotive systems where security and integrity are critical

Why Choose DS21T11S?

Maxim Integrated's DS21T11S is a comprehensive security solution that offers state-of-the-art protection for your electronic systems. Its combination of advanced cryptographic capabilities, secure storage, and physical security measures makes it an unparalleled choice for any application where data security is paramount. By integrating the DS21T11S into your design, you can assure customers of the integrity and safety of their data, thereby enhancing the value and trustworthiness of your product.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess