EN
  • EN
  • DE

TLK1521IPAPG4

Part No TLK1521IPAPG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 500 Mbps to 1.3 Gbps TRANSCEIVER  | IC TXRX 1.3GBPS 18BIT 64-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Serializer/Deserializer
Data Rate 1.3Gbps
Input Type LVTTL
Output Type VML
Number of Inputs 18/1
Number of Outputs 1/18
Supply Voltage (V) 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Family Part Number TLK1521
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1269653-TLK1521IPAPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1521IPAPG4 CAD Model

Description

The TLK1521IPAPG4 is a high-performance, low-power single-channel transceiver from Texas Instruments, designed for multi-gigabit data communication and interconnects. This robust transceiver is part of TI's advanced interface product line, offering a versatile solution for high-speed data transmission over copper or fiber optic cables.

Key Features

  • High-Speed Performance: The TLK1521IPAPG4 is capable of supporting data rates up to 2.5 Gbps, making it suitable for a range of applications that require fast data transfer, such as backplane interconnects, gigabit ethernet, and fiber channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, reducing the thermal footprint and enabling the use in power-sensitive applications.
  • Signal Integrity: The transceiver integrates adaptive equalization and de-emphasis techniques to maintain signal integrity over long cable lengths and through connectors, enhancing the reliability of the communication.
  • Flexibility: It supports various media types, including copper cables, fiber optics, and backplanes, providing flexibility for system designers.
  • Robust Design: The TLK1521IPAPG4 is designed to withstand industrial temperature ranges, making it an ideal choice for harsh environments.
  • Compatibility: It is compatible with various industry standards, ensuring ease of integration into existing systems and infrastructures.

Applications

The TLK1521IPAPG4 transceiver is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Data center networking gear
  • High-speed data acquisition systems
  • Industrial control and automation
  • Medical imaging and diagnostics

Technical Specifications

Below are some of the technical specifications of the TLK1521IPAPG4:

  • Supply Voltage: 1.2V core, 3.3V I/O
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-HTQFP
  • RoHS Compliant

In conclusion, the TLK1521IPAPG4 from Texas Instruments is a highly reliable and efficient solution for systems requiring high-speed data transfer with minimal power consumption and superior signal integrity.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Analog Devices Inc.
ADI
Lowest to $26.4642
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess