EN
  • EN
  • DE

MAX966EUA+T

Part No MAX966EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/O 5.5V 8-Pin uMAX T/R / IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 15mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 10μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787236-MAX966EUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX966
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX966EUA+T CAD Model

Description

Maxim Integrated MAX966EUA+T - Precision Overvoltage and Undervoltage Protector

The MAX966EUA+T from Maxim Integrated is a high-precision overvoltage and undervoltage protection device designed to safeguard sensitive electronics against voltage transients and faults. This compact integrated circuit is an ideal solution for applications requiring stringent voltage monitoring and control, such as portable devices, power supplies, and industrial equipment.

This versatile protector operates over a wide voltage range and offers a dual overvoltage and undervoltage detection function. It features a factory-trimmed detection threshold that ensures reliable monitoring without the need for external resistors, simplifying design and reducing component count. The MAX966EUA+T is capable of monitoring voltages as low as 1.575V and as high as 5.5V, making it suitable for a variety of low-voltage applications.

The device boasts a fast response time, reacting to overvoltage and undervoltage conditions within microseconds, thus providing swift protection to downstream circuitry. When a fault condition is detected, the MAX966EUA+T asserts a reset signal, which remains active until the voltage returns to an acceptable range, ensuring the system is protected and given time to recover.

Maxim Integrated has packaged the MAX966EUA+T in a small 8-pin µMAX package, which is ideal for space-constrained applications. The device also features low power consumption, making it an excellent choice for battery-operated devices where power efficiency is crucial.

Key features of the MAX966EUA+T include:

  • Factory-Set Undervoltage and Overvoltage Thresholds
  • Wide Operating Voltage Range
  • Low Power Consumption
  • Fast Response Time to Fault Conditions
  • Compact 8-Pin µMAX Package

Overall, the MAX966EUA+T from Maxim Integrated stands out for its precision voltage monitoring capabilities, fast response time, and compact form factor. It is a reliable choice for designers looking to incorporate voltage protection features into their systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess