EN
  • EN
  • DE

MAX96706GTJ/V+T

Part No MAX96706GTJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 1.5GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.74Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 14
Voltage - Supply 1.7V ~ 1.9V, 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 115°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX96706
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 971932-MAX96706GTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96706GTJ/V+T CAD Model

Description

Maxim Integrated MAX96706GTJ/V+T GMSL Serializer

The Maxim Integrated MAX96706GTJ/V+T is a highly sophisticated Gigabit Multimedia Serial Link (GMSL) serializer designed to deliver high-speed video, audio, and control data over a single coaxial cable or a differential pair with excellent robustness and performance. This advanced component is ideal for automotive video applications, such as advanced driver assistance systems (ADAS), rear-view and surround-view cameras, and infotainment systems. It is also suitable for industrial and medical imaging applications where high data bandwidth and integrity are essential.

With its capability to serialize up to 16 bits of data and up to 4 bits of control data at a pixel clock range of 8MHz to 100MHz, the MAX96706GTJ/V+T is a versatile solution that supports a wide range of video resolutions and formats. The serializer is compatible with the MIPI CSI-2 specification, ensuring interoperability with a variety of image sensors and processors.

The device features Maxim's proprietary high-bandwidth digital content protection (HDCP) technology, which is essential for secure transmission of content-protected video streams. This makes the MAX96706GTJ/V+T an excellent choice for applications that require secure video data transmission.

The MAX96706GTJ/V+T operates over the -40°C to +105°C temperature range, making it robust enough for harsh automotive environments. It comes in a compact 48-pin TQFN package, which is conducive to space-constrained designs.

Key features of the MAX96706GTJ/V+T include:

  • High-speed serial data transmission over coax or shielded twisted pair (STP)
  • Support for a wide range of video resolutions and formats
  • MIPI CSI-2 output interface for easy integration with image sensors and processors
  • Embedded control channel operation, which allows for bidirectional control communication
  • Programmable spread spectrum on the serial output to minimize EMI
  • Automatic adaptation to varying cable lengths to optimize signal integrity
  • Low electromagnetic emission and high immunity to electromagnetic interference

Overall, the Maxim Integrated MAX96706GTJ/V+T is a powerful and flexible solution for high-speed video data transmission, providing designers with a reliable and secure way to manage video data streams in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9972 $54.9692
25+ $4.1003 $102.5075
38+ $3.9721 $150.9398
53+ $3.8440 $203.7320
68+ $3.7159 $252.6812
91+ $3.3315 $303.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess