EN
  • EN
  • DE

MAX96752FGTN/V+

Part No MAX96752FGTN/V+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SERIALIZER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX96752
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925750-MAX96752FGTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX96752FGTN/V+ CAD Model

Description

The MAX96752FGTN/V+ from Maxim Integrated is a state-of-the-art automotive serializer that plays a pivotal role in the realm of advanced driver-assistance systems (ADAS). This high-performance component is designed to efficiently serialize camera video data for transmission over coaxial or shielded twisted-pair cables, making it an essential part of modern vehicle safety and infotainment systems.

Key Features

  • High-Speed Data Transmission: The MAX96752FGTN/V+ boasts an impressive ability to serialize high-resolution video data, supporting the rapid transfer of information required for real-time processing in ADAS applications.
  • Robust Communication: With built-in spread spectrum and equalization, the device ensures reliable data transmission even in the challenging electromagnetic environments typical of automotive applications.
  • Flexible Interface: The serializer is compatible with a variety of video input formats, including MIPI CSI-2, making it versatile for integration with multiple camera sensor types.
  • Low Electromagnetic Interference (EMI): Maxim Integrated's design minimizes EMI, a critical feature for automotive electronics to avoid interference with other vehicle systems and comply with stringent automotive EMI standards.

Applications

The MAX96752FGTN/V+ is ideal for a wide range of automotive applications, particularly those requiring the transfer of high-definition video signals. These include:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Parking assistance systems
  • Lane departure warning systems

Technical Specifications

Some of the technical specifications that highlight the capabilities of the MAX96752FGTN/V+ include:

  • Support for multiple video input formats
  • Adaptive equalization for cable diagnostics and optimization
  • Extended temperature range suitable for automotive environments

The MAX96752FGTN/V+ is a testament to Maxim Integrated's commitment to providing advanced solutions for the automotive industry. Its robust design, high-speed capabilities, and flexibility make it an excellent choice for manufacturers looking to enhance the safety and functionality of their vehicles.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0368 $52.1472
10+ $10.6968 $106.9680
15+ $10.3626 $155.4390
20+ $10.0283 $200.5660
26+ $9.6940 $252.0440
35+ $8.6912 $304.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess