EN
  • EN
  • DE

MAX9684ETN

Part No MAX9684ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707473-MAX9684ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9684ETN CAD Model

Description

The MAX9684ETN from Maxim Integrated is a high-performance, low-power, quad-channel, high-speed serializer/deserializer (SerDes) IC designed for automotive camera applications. This advanced chip is engineered to provide reliable data transmission over coaxial or shielded-twisted pair (STP) cables, making it an ideal solution for advanced driver-assistance systems (ADAS) that require high-speed data communication with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: Supports up to 3.12Gbps data rates per channel, allowing for the rapid transmission of video and control data.
  • Quad-Channel Operation: Features four independent channels, enabling simultaneous data streams and increased bandwidth.
  • EMI Reduction: Incorporates spread spectrum technology to reduce EMI, enhancing system reliability in sensitive automotive environments.
  • Robust Error Handling: Built-in error detection and correction mechanisms ensure data integrity across long cable distances.
  • Power Efficiency: Designed with power-saving modes to minimize power consumption during idle periods.
  • Automotive Grade: Meets stringent automotive qualifications, ensuring robust performance under harsh conditions.

Applications

  • Automotive camera systems
  • ADAS components
  • Surround view systems
  • Rearview and mirror replacement cameras

Technical Specifications

The MAX9684ETN operates over a wide temperature range and is housed in a thermally efficient TQFN package. It is designed to interface seamlessly with automotive-grade image sensors and processors, ensuring compatibility with a wide range of automotive vision systems.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX9684ETN is subjected to rigorous testing and quality control measures to meet the demanding requirements of automotive applications. Customers can trust the reliability and performance of this SerDes IC for their safety-critical automotive systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess