EN
  • EN
  • DE

MAX9716EUA

Part No MAX9716EUA
Manufacturer Maxim Integrated
Description Low-Cost, Mono, 1.4W BTL Audio Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215447-MAX9716EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9716EUA CAD Model

Description

Maxim Integrated MAX9716EUA - Compact, High-Efficiency Audio Amplifier

The MAX9716EUA from Maxim Integrated is a versatile and compact audio amplifier that delivers high-quality sound with high efficiency. This audio amplifier is designed to provide a robust audio solution for a variety of applications, from portable devices to home entertainment systems.

Featuring a Class AB architecture, the MAX9716EUA offers a unique combination of low distortion and low quiescent current, making it an excellent choice for applications where both sound quality and power efficiency are critical. With a supply voltage ranging from 2.7V to 5.5V, this amplifier is well-suited for battery-operated devices, such as MP3 players, smartphones, and portable media players.

The MAX9716EUA delivers up to 1.4W of continuous output power into an 8Ω load, ensuring clear and powerful audio output for its size. It also includes a built-in shutdown feature that reduces the supply current to less than 1µA, further enhancing its power-saving capabilities when the amplifier is not in use.

One of the key features of the MAX9716EUA is its click-and-pop suppression, which minimizes the noise typically heard when the amplifier is turned on or off. This leads to a smoother user experience by eliminating unwanted sounds that can be disruptive in quiet environments.

The device is housed in a space-saving 8-pin µMAX package, making it an ideal solution for space-constrained applications. Despite its small footprint, the MAX9716EUA does not compromise on performance, providing a total harmonic distortion plus noise (THD+N) of less than 0.1%.

Moreover, the MAX9716EUA is equipped with comprehensive protection features, including thermal overload protection and output short-circuit protection, which safeguard the amplifier and the speakers from potential damage due to overheating or wiring faults.

Overall, the Maxim Integrated MAX9716EUA stands out as an efficient, high-quality audio amplifier that is perfect for designers looking to enhance the audio performance of their products without sacrificing space or power efficiency.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
85+ $1.3658 $116.0930
135+ $1.3231 $178.6185
185+ $1.2804 $236.8740
235+ $1.2377 $290.8595
315+ $1.1097 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess