EN
  • EN
  • DE

MAX9718ATB

Part No MAX9718ATB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707512-MAX9718ATB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9718ATB CAD Model

Description

MAX9718ATB - Audio Amplifier from Maxim Integrated

The MAX9718ATB is a high-performance, low-power audio amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is ideal for portable audio devices where space is at a premium and power efficiency is crucial. The MAX9718ATB features a bridge-tied load (BTL) architecture, enabling it to drive speakers directly with higher power levels and improved sound quality compared to traditional headphone driver circuits.

Operating from a single 2.7V to 5.5V supply, the MAX9718ATB is a versatile audio solution that can be easily integrated into a wide range of consumer electronics, such as mobile phones, tablets, laptops, and portable media players. It delivers up to 1.4W of continuous power into an 8Ω load with less than 1% THD+N, ensuring crystal-clear audio reproduction for an immersive listening experience.

The device also boasts a low 0.01% THD+N at 1kHz, which further enhances the audio quality by minimizing distortion across the audible spectrum. Additionally, the MAX9718ATB incorporates a 75dB at 1kHz PSRR (Power Supply Rejection Ratio), which reduces noise and interference from fluctuating power supplies, thus maintaining the integrity of the audio signal.

The MAX9718ATB comes in a compact, thermally-efficient 10-pin TDFN (Thin Dual Flat No-Leads) package, making it an excellent choice for space-constrained applications. Its click-and-pop suppression feature ensures smooth turn-on and turn-off transitions, avoiding unpleasant noises that can occur with power cycling.

For designers and engineers looking to implement high-quality audio in their products, the MAX9718ATB offers a combination of high output power, low distortion, and a small form factor. It is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the audio experience in portable electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess