EN
  • EN
  • DE

MAX971CPA+

Part No MAX971CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin PDIP N / IC COMPARATOR OD 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787248-MAX971CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX971
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX971CPA+ CAD Model

Description

The MAX971CPA+ is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency for a wide range of applications. This comparator boasts a fast propagation delay, making it an ideal choice for systems requiring quick response times, such as alarm systems, window comparators, and level detectors.

With its single-supply operation ranging from +2.5V to +11V and dual-supply operation from ±1.25V to ±5.5V, the MAX971CPA+ offers a versatile power range to accommodate various design specifications. This flexibility ensures that it can be easily integrated into both existing and new system designs without the need for significant power supply modifications.

One of the standout features of the MAX971CPA+ is its low power consumption. With a quiescent current of just 4µA, this comparator is an excellent choice for battery-powered and portable devices where power conservation is critical, such as handheld meters and remote sensors. Additionally, its push-pull output stage eliminates the need for an external pull-up resistor, further simplifying design and reducing component count.

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is well-suited for applications with space constraints, yet it remains easy to handle and integrate into a variety of PCB layouts. The MAX971CPA+ also features internal hysteresis, which enhances noise immunity and ensures stable operation even in noisy environments.

Maxim Integrated's commitment to reliability is evident in the MAX971CPA+, which is specified for the extended industrial temperature range of -40°C to +85°C. This allows the comparator to perform reliably in harsh conditions, making it an excellent choice for industrial control systems, automotive electronics, and other demanding applications.

Overall, the MAX971CPA+ is a robust, precise, and energy-efficient solution for designers looking to improve the performance and efficiency of their electronic systems without compromising on quality or reliability.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Comparator with Reference
Need more? Email Us
NEC
Lowest to $1.5246
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9533 $63.6264
18+ $6.5258 $117.4644
28+ $6.3225 $177.0300
38+ $6.1180 $232.4840
49+ $5.9148 $289.8252
66+ $5.3026 $349.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess