EN
  • EN
  • DE

MAX971ESA+

Part No MAX971ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071872-MAX971ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX971ESA+ CAD Model

Description

MAX971ESA+ Precision Comparator

The MAX971ESA+ is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency. This comparator is housed in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

With a fast propagation delay of just 80ns, the MAX971ESA+ is an excellent choice for timing-critical applications. It operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, providing designers with flexibility in various circuit configurations. Additionally, the low supply current of 5µA (typical) makes it ideal for battery-powered and portable devices, where power conservation is crucial.

The MAX971ESA+ features an internal hysteresis of 7mV, which enhances noise immunity and ensures stable output transitions even in the presence of noisy input signals. This makes it well-suited for applications where signal integrity is a priority, such as threshold detectors, zero-crossing detectors, and window comparators.

Another key attribute of the MAX971ESA+ is its push-pull TTL/CMOS-compatible output that can sink or source current, allowing for direct interfacing with a variety of digital logic families without the need for external pull-up resistors. This simplifies design and reduces component count.

Maxim Integrated has engineered the MAX971ESA+ to be robust and reliable. It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring consistent performance across diverse operating conditions. This makes it suitable for industrial control systems, automotive applications, and other environments subject to temperature extremes.

In summary, the MAX971ESA+ stands out as a precise, low-power comparator that offers a combination of speed, efficiency, and flexibility. Its compact size, low power consumption, and robust performance make it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Micrel
Lowest to $0.2645
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9060 $71.6240
8+ $14.6928 $117.5424
13+ $14.2331 $185.0303
17+ $13.7745 $234.1665
22+ $13.3148 $292.9256
30+ $11.9381 $358.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess