EN
  • EN
  • DE

MAX97220AETE+T

Part No MAX97220AETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC LINE DVR/HEADPHONE AMP 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 125mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 037767-MAX97220AETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX97220AETE+T CAD Model

Description

Maxim Integrated MAX97220AETE+T Differential Input DirectDrive Line Drivers/Headphone Amplifiers

The MAX97220AETE+T from Maxim Integrated is a high-performance, differential input DirectDrive® line driver and headphone amplifier that delivers exceptional audio quality and energy efficiency. Designed for portable and space-constrained devices, this compact amplifier is ideal for smartphones, tablets, laptops, and other multimedia gadgets requiring high fidelity audio playback with minimal power consumption.

Key Features:

  • DirectDrive Technology: The MAX97220AETE+T incorporates Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thereby saving board space and reducing overall system cost.
  • High-Quality Audio: With a THD+N (Total Harmonic Distortion + Noise) of just 0.0008%, the device ensures a clean, distortion-free audio experience for the end-user.
  • Adjustable Gain: The amplifier provides flexible gain settings, which can be configured through external gain-setting resistors to accommodate different input levels and to optimize performance.
  • Low Quiescent Current: It operates with a low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 2.7V to 5.5V, allowing it to be used in a variety of power environments.
  • Thermal and Short-Circuit Protection: Built-in thermal overload and short-circuit protection features safeguard the device and the headphones from potential damage.

Applications:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop Computers
  • Audio Docking Stations

The MAX97220AETE+T is offered in a 16-pin TQFN package with an exposed pad for enhanced thermal dissipation. Its differential inputs provide improved noise rejection and are compatible with a wide range of audio sources. This product is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the audio experience while addressing the power and size constraints of modern electronic devices.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8133 $52.8645
135+ $0.7618 $102.8430
205+ $0.7361 $150.9005
295+ $0.6846 $201.9570
380+ $0.6589 $250.3820
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess