EN
  • EN
  • DE

MAX97236EWA+T

Part No MAX97236EWA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO HDPHN 30MW 25WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class H
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 35mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.62 V to 1.98 V
Features I2C, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting SMD (SMT)
Case / Package 25-WLP (2.09x2.09)
Dimension 25-WFBGA, WLCSP
Win Source Part Number 074197-MAX97236EWA+T
Ultra Librarian 3D Model Ultra Librarian MAX97236EWA+T CAD Model

Description

Maxim Integrated MAX97236EWA+T Audio Amplifier

Introducing the MAX97236EWA+T, a sophisticated audio amplifier component designed and produced by Maxim Integrated—a leader in analog and mixed-signal engineering. This compact, high-performance part is engineered to deliver superior audio quality and efficiency, making it an ideal choice for a wide range of applications where space is at a premium and audio performance is critical.

Key Features

  • DirectDrive® Technology: The MAX97236EWA+T is equipped with Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and cost while providing a cleaner audio signal.
  • High Output Power: This audio amplifier can deliver up to 80mW of continuous output power into a 16Ω load, ensuring robust sound output for its size.
  • Low Distortion: With the MAX97236EWA+T, users can expect low total harmonic distortion plus noise (THD+N), which translates to clear and precise audio reproduction.
  • High Efficiency: The component boasts a high efficiency, which not only conserves power but also reduces thermal issues, enhancing the longevity of the device.
  • Click-and-Pop Suppression: Maxim Integrated has integrated click-and-pop suppression to minimize noise during power-up and shutdown transitions, preserving the integrity of the audio experience.

Applications

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablets
  • Other Portable Audio Devices

The MAX97236EWA+T comes in a compact, wafer-level package (WLP) that is highly conducive to space-constrained designs. It operates over a wide supply voltage range, making it versatile for various battery-powered applications. Furthermore, it includes built-in thermal overload protection, ensuring reliable operation under a range of conditions.

For designers looking to enhance the audio experience in their next project, the MAX97236EWA+T from Maxim Integrated offers a potent combination of audio fidelity, efficiency, and miniaturization. It's a testament to Maxim's commitment to pushing the boundaries of audio technology while maintaining the practical considerations of modern electronic designs.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4622 $58.4880
100+ $1.2000 $120.0000
150+ $1.1619 $174.2850
210+ $1.1250 $236.2500
270+ $1.0869 $293.4630
360+ $0.9748 $350.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess