EN
  • EN
  • DE

MAX9724BEBC+

Part No MAX9724BEBC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 882677-MAX9724BEBC+
Ultra Librarian 3D Model Ultra Librarian MAX9724BEBC+ CAD Model

Description

Maxim Integrated's MAX9724BEBC+ Audio Amplifier

The MAX9724BEBC+ from Maxim Integrated is a high-quality, efficient, DirectDrive®, stereo headphone amplifier that delivers exceptional audio performance for a wide range of consumer electronic applications. This compact, integrated circuit is designed to simplify the audio signal chain by eliminating the need for large DC-blocking capacitors, thus saving space and reducing component count in the overall design.

With its DirectDrive architecture, the MAX9724BEBC+ produces a ground-referenced output from a single power supply, effectively removing pops and clicks during power-up and shutdown transitions. This feature ensures a smooth and pleasant user experience when interacting with devices such as portable music players, smartphones, tablets, and laptop computers.

Key Features:

  • High-Quality Audio: The MAX9724BEBC+ delivers crystal-clear sound with low distortion and high signal-to-noise ratio, ensuring an immersive listening experience for end-users.
  • Efficiency: Its high efficiency helps to extend battery life in portable devices, making it an ideal choice for applications where power conservation is critical.
  • Adjustable Gain: The amplifier provides selectable gain settings via external gain-setting resistors, giving designers flexibility in configuring the audio output levels.
  • Low Power Consumption: The device features a low quiescent current and a shutdown mode, further enhancing battery life by reducing power usage when the amplifier is not active.
  • Thermal Protection: Built-in thermal-overload protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Compact Size: Offered in a tiny 20-bump, 4mm x 4mm UCSP™ package, the MAX9724BEBC+ is suitable for space-constrained applications.

Overall, the MAX9724BEBC+ stands out for its ability to deliver high-quality audio in a small footprint, making it an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices. Its combination of performance, efficiency, and size makes it a versatile component in the Maxim Integrated product lineup.

Applications:

  • Portable Music Players
  • Smartphones
  • Tablets
  • Notebook Computers
  • Other Portable Audio Devices

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess