EN
  • EN
  • DE

MAX9725EEBC+TG45

Part No MAX9725EEBC+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 900 mV to 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 123669-MAX9725EEBC+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9725EEBC+TG45 CAD Model

Description

Maxim Integrated MAX9725EEBC+TG45

The Maxim Integrated MAX9725EEBC+TG45 is a high-performance, DirectDrive® stereo headphone amplifier that offers a perfect blend of efficiency and sound quality. It is designed to provide a superior audio experience for portable and space-constrained applications such as mobile phones, tablets, laptops, and other personal multimedia devices.

This compact amplifier integrates a high-fidelity audio amplifier with DirectDrive technology, eliminating the need for large DC-blocking capacitors. DirectDrive architecture connects the headphone outputs directly to the amplifier's outputs, creating a ground-referenced output that does not require bulky and costly capacitors. This not only saves space on the PCB but also ensures a more accurate and cleaner sound reproduction by reducing potential distortions and colorations in the audio signal.

The MAX9725EEBC+TG45 operates from a single 2.7V to 5.5V supply, making it versatile for various applications and battery configurations. It delivers up to 130mW per channel into a 16Ω load, ensuring ample power to drive a wide range of headphones with different impedance levels. Additionally, the device features a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which guarantees a high-quality audio output with minimal distortion.

With built-in click-and-pop suppression, the MAX9725EEBC+TG45 minimizes the noises that can occur during power-up or shutdown, providing a smoother user experience. The amplifier also includes a low-power shutdown mode, which significantly reduces power consumption when not in use, thereby extending battery life for portable devices.

The MAX9725EEBC+TG45 comes in a tiny 12-bump UCSP (Ultra Chip-Scale Package), measuring just 2mm x 2mm, which is ideal for applications where board space is at a premium. Its small form factor, combined with high audio performance and power efficiency, makes it an excellent choice for designers looking to enhance the audio quality of their products without compromising on space or power consumption.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6609 $58.1315
85+ $1.3629 $115.8465
135+ $1.3202 $178.2270
185+ $1.2786 $236.5410
235+ $1.2359 $290.4365
315+ $1.1076 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess