EN
  • EN
  • DE

MAX972CSA

Part No MAX972CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC / Comparator with Voltage Reference Open-Drain 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type with Voltage Reference
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 4µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882680-MAX972CSA
Ultra Librarian 3D Model Ultra Librarian MAX972CSA CAD Model

Description

Maxim Integrated MAX972CSA Precision Comparator

The MAX972CSA from Maxim Integrated is a high-performance, low-power precision voltage comparator, designed to offer a perfect blend of speed, power efficiency, and reliability for a wide array of electronic applications. This component is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The MAX972CSA is optimized for low-power operations, drawing minimal current, which makes it ideal for battery-powered devices and portable applications.
  • Fast Response Time: With a fast propagation delay, this comparator is capable of high-speed operations, ensuring quick response times for critical signal processing tasks.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual supplies up to ±5V, providing design flexibility across various power supply configurations.
  • Integrated Reference: The device includes an internal 1.182V ±1% reference voltage, which simplifies the design by reducing the need for external components.
  • High Accuracy: Precision characteristics of the MAX972CSA ensure accurate signal comparison, which is crucial for sensitive electronic circuits.

Applications

The MAX972CSA is versatile and can be used in a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Level shifting circuits
  • Relay drivers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX972CSA is no exception. It is built to meet high standards of performance and reliability, ensuring a long operational life in a variety of environmental conditions. Whether you're designing a simple threshold detector or a complex signal processing system, the MAX972CSA offers the precision and durability required for your application.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $12.4752
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Micrel
Lowest to $0.2645
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0065 $60.1300
47+ $2.4671 $115.9537
73+ $2.3897 $174.4481
100+ $2.3123 $231.2300
130+ $2.2361 $290.6930
173+ $2.0039 $346.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess