EN
  • EN
  • DE

MAX9736AETJ+T

Part No MAX9736AETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 35W MONO D 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 35W x 1 @ 4 Ohm; 17.5W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (7x7)
Dimension 32-WQFN Exposed Pad
Win Source Part Number 022307-MAX9736AETJ+T
Family Name MAX9736
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9736AETJ+T CAD Model

Description

Maxim Integrated MAX9736AETJ+T Class D Audio Amplifier

The MAX9736AETJ+T by Maxim Integrated is a high-efficiency, Class D audio amplifier that delivers premium sound quality for a wide range of applications. This mono amplifier is designed to provide a high-quality audio experience while minimizing power loss, making it an ideal choice for battery-powered devices where energy efficiency is crucial.

With its integrated single-ended input structure, the MAX9736AETJ+T simplifies the audio signal chain by reducing the need for external components. This not only saves space on the PCB but also helps in reducing the overall system cost. The device operates over a wide 8V to 28V supply voltage range, providing designers with flexibility in various power supply scenarios.

The MAX9736AETJ+T boasts an impressive 10W to 15W output power range (depending on the supply voltage and load), which allows it to drive speakers with sufficient volume in home theater systems, desktop audio setups, and portable speakers. Furthermore, its high 92% efficiency ensures that the amplifier stays cool during operation, which is particularly beneficial in enclosed environments where heat dissipation is a concern.

One of the key features of this audio amplifier is its adjustable gain settings, which can be configured through external gain-setting resistors. This feature provides users with the flexibility to tailor the audio output to match specific speaker requirements or to compensate for variations in input signal levels.

The MAX9736AETJ+T is also equipped with comprehensive protection circuitry, including overcurrent protection, thermal protection, and undervoltage lockout, ensuring reliable operation and safeguarding the amplifier and speakers from potential damage.

Offered in a compact 32-pin TQFN package, the MAX9736AETJ+T is designed for space-constrained applications. Its small footprint is particularly advantageous for portable audio devices, sound bars, and other compact audio systems where space is at a premium.

In summary, the Maxim Integrated MAX9736AETJ+T Class D audio amplifier is a powerful, efficient, and versatile solution for modern audio applications, delivering high-quality sound with the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,189 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess