EN
  • EN
  • DE

MAX9776ESAMPL+

Part No MAX9776ESAMPL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707561-MAX9776ESAMPL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9776ESAMPL+ CAD Model

Description

The MAX9776ESAMPL+ is a state-of-the-art audio amplifier from Maxim Integrated, designed to deliver high-quality sound with minimal power consumption. This compact and efficient amplifier is ideal for portable audio applications, such as mobile phones, tablets, and other personal media devices where space is at a premium and battery life is of utmost importance.

Key Features

  • High Efficiency: The MAX9776ESAMPL+ boasts a Class D amplifier design which ensures high efficiency, reducing heat dissipation and preserving battery life in portable applications.
  • Output Power: Capable of delivering up to 1.4W of continuous output power into an 8Ω load, this amplifier can drive a wide range of speakers with clarity and power.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.
  • Click-and-Pop Suppression: It features integrated click-and-pop suppression circuitry, providing a smooth audio startup and shutdown experience.

Performance and Flexibility

With a wide supply voltage range from 2.7V to 5.5V, the MAX9776ESAMPL+ is versatile and can adapt to various power sources. Additionally, it supports differential inputs to improve noise rejection and maintain audio signal integrity.

Compact Design

The amplifier comes in a small, 16-pin TQFN package, making it an excellent choice for space-constrained applications. Its compact footprint allows designers to incorporate high-quality audio into their products without compromising on size.

Applications

Thanks to its combination of power, efficiency, and size, the MAX9776ESAMPL+ is well-suited for a variety of applications, including:

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Personal Media Players
  • Handheld Gaming Consoles

In conclusion, the MAX9776ESAMPL+ from Maxim Integrated is an excellent choice for designers looking to integrate high-quality audio amplification into their portable electronic devices while maintaining efficiency and saving space.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7119 $61.6952
19+ $6.3282 $120.2358
29+ $6.1307 $177.7903
39+ $5.9321 $231.3519
51+ $5.7346 $292.4646
68+ $5.1421 $349.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess