EN
  • EN
  • DE

MAX98090AETL+T

Part No MAX98090AETL+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO I2S STER 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 99 / 102
Dynamic Range, ADCs / DACs (db) Typ 99 / 102
Analog Supply Voltage 1.65 V to 3.6 V
Digital Supply Voltage 1.08 V to 1.98 V, 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 1071916-MAX98090AETL+T
Family Name MAX98090
Introduction Date February 19, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98090AETL+T CAD Model

Description

The MAX98090AETL+T is a highly integrated, low-power audio codec from Maxim Integrated that delivers superior audio performance for portable consumer electronic devices. This advanced codec features a flexible audio interface designed to enrich the multimedia experience in smartphones, tablets, portable gaming consoles, and other digital audio applications.

Key Features

  • High-Quality Audio: With its 24-bit audio processing capabilities, this codec supports high-resolution audio formats, ensuring crystal-clear sound reproduction that can satisfy even the most demanding audiophiles.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX98090AETL+T helps extend battery life in portable devices, making it ideal for applications where longevity is crucial.
  • Flexible I/O: The codec features multiple digital and analog inputs and outputs, providing designers with the versatility needed to integrate the device into various system architectures.
  • Integrated DSP: An on-board digital signal processor allows for audio signal customization and enhancements, such as equalization, dynamic range control, and 3D sound enhancements.
  • Small Form Factor: The compact 40-TQFN package (5mm x 5mm) is perfect for space-constrained applications, allowing for seamless integration into the latest portable electronics.

Applications

The MAX98090AETL+T is versatile and suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Bluetooth Headphones
  • Smart Speakers
  • Other Digital Audio Systems

Technical Specifications

The codec operates over a -40°C to +85°C temperature range and is available in a lead(Pb)-free, 40-pin TQFN package. It requires a single 1.8V power supply for the analog circuitry and can interface with 1.8V to 3.6V digital logic, offering design flexibility for various system power schemes.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX98090AETL+T stands out as an exceptional choice for designers looking to enhance audio capabilities in their next-generation consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1858 $52.7432
10+ $10.8192 $108.1920
15+ $10.4811 $157.2165
20+ $10.1430 $202.8600
26+ $9.8049 $254.9274
35+ $8.7906 $307.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,448 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess