EN
  • EN
  • DE

MAX98302ETD+

Part No MAX98302ETD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP STER CLASS D 2.4W 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Supply Voltage - Operating 2.6 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Dimension 14-WFDFN Exposed Pad
Win Source Part Number 1071929-MAX98302ETD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98302ETD+ CAD Model

Description

Maxim Integrated MAX98302ETD+ Audio Amplifier

The MAX98302ETD+ from Maxim Integrated is a high-efficiency, digital input, Class D audio amplifier that provides robust sound quality for a variety of applications. This compact and versatile audio solution is designed to deliver outstanding audio performance with low power consumption, making it an ideal choice for portable and space-constrained applications.

With its digital audio interface, the MAX98302ETD+ accepts a wide range of input formats, ensuring compatibility with a broad array of audio sources. The amplifier's high 92% efficiency reduces heat generation and power loss, thereby extending battery life in portable devices. Its filterless modulation scheme reduces external component count, which simplifies the design and minimizes the overall solution footprint.

Key features of the MAX98302ETD+ include its wide 2.5V to 5.5V supply voltage range, which allows for flexible power supply options. The device also boasts a high 3.2W output power into a 4Ω load, providing ample volume for most applications. Additionally, the built-in spread-spectrum modulation aids in lowering electromagnetic interference (EMI), which is particularly beneficial in RF-sensitive environments.

The MAX98302ETD+ offers comprehensive protection features to ensure reliable operation under adverse conditions. These features include overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the connected speakers from damage.

Designed in a tiny 14-pin TDFN (Thin Dual Flat No-leads) package, the MAX98302ETD+ is not only space-efficient but also offers enhanced thermal performance. This makes it a perfect audio amplification choice for a variety of products, including smartphones, tablets, laptops, portable media players, and any other device where high-quality audio output and compact size are required.

Overall, the Maxim Integrated MAX98302ETD+ stands out as an advanced audio amplifier solution that combines high efficiency, digital input flexibility, and robust protection features in a small package, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
435+ $0.2680 $116.5800
670+ $0.2587 $173.3290
965+ $0.2402 $231.7930
1,250+ $0.2310 $288.7500
1,565+ $0.2218 $347.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess