EN
  • EN
  • DE

MAX98310EWL+T

Part No MAX98310EWL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 1.4W CLASS AB 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.7W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-WLP (.96x.96)
Package 9-WFBGA, WLBGA
Win Source Part Number 707576-MAX98310EWL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX98310
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX98310EWL+T CAD Model

Description

Maxim Integrated MAX98310EWL+T Digital Audio Amplifier

The Maxim Integrated MAX98310EWL+T is a high-efficiency, mono Class D audio amplifier that delivers exceptional audio performance for a wide range of applications. Designed with portability in mind, this compact amplifier is ideal for adding high-quality audio to mobile devices, portable media players, and other space-constrained applications.

This innovative audio solution features a 2.5V to 5.5V supply voltage range, making it versatile for various power supply configurations. The MAX98310EWL+T is capable of driving a 3.2Ω load with up to 3.2W of continuous power, which ensures loud and clear sound reproduction even in small form-factor devices. Moreover, its high 92% efficiency minimizes heat generation and power loss, thus prolonging battery life in portable applications.

One of the standout features of the MAX98310EWL+T is its integrated digital input, which supports I²S, left-justified, and TDM audio data formats. This flexibility allows for seamless integration with most digital audio sources and microcontrollers. The device also includes comprehensive click-and-pop suppression that greatly reduces noise during turn-on and turn-off transitions, preserving the integrity of the audio output.

The MAX98310EWL+T comes equipped with a range of protective features to ensure reliable operation under various conditions. These include overcurrent protection, thermal overload protection, and undervoltage lockout. These safeguards help to prevent damage to the amplifier and the connected speaker under abnormal operating conditions.

Packaged in a tiny, space-saving 9-bump WLP (Wafer-Level Package) with a 1.345mm x 1.435mm footprint, the MAX98310EWL+T is designed for minimal impact on the overall design size, making it a perfect choice for the most compact electronic devices. Its lead-free and RoHS-compliant design also ensures environmental sustainability and global regulatory compliance.

In summary, the Maxim Integrated MAX98310EWL+T is a feature-rich, high-performance audio amplifier that offers excellent sound quality, efficiency, and reliability in a remarkably small package, making it an ideal audio solution for the next generation of portable electronics.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3687 $51.6180
335+ $0.3025 $101.3375
515+ $0.2931 $150.9465
710+ $0.2836 $201.3560
915+ $0.2742 $250.8930
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess