EN
  • EN
  • DE

TMDS341APFCRG4

Part No TMDS341APFCRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 3-TO-1 DVI/HDMI SWITCH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 055225-TMDS341APFCRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS341APFCRG4 CAD Model

Description

The TMDS341APFCRG4 is a state-of-the-art HDMI switch designed and manufactured by Texas Instruments. This high-performance switch is engineered to facilitate the routing of high-definition multimedia between multiple sources and a single display unit. It is an ideal solution for various applications, including home theater systems, multimedia consoles, and professional audio-video setups.

Key Features

  • Three HDMI Inputs: The device features three HDMI inputs that enable users to connect multiple HDMI sources, such as Blu-ray players, gaming consoles, and satellite receivers, to a single HDMI port on a display.
  • One HDMI Output: The single HDMI output transmits the selected HDMI source signal to the connected display, ensuring high-quality video and audio reproduction.
  • High-Definition Support: TMDS341APFCRG4 supports high-definition video resolutions up to 1080p, providing crystal-clear images and a superior viewing experience.
  • Digital Audio Compatibility: This switch is compatible with a variety of digital audio formats, including LPCM, Dolby Digital, DTS, and more, ensuring a rich audio experience to complement the high-definition video.
  • Automatic Switching: The device can automatically switch to the active input source, simplifying the user experience by eliminating the need for manual input selection.
  • Easy Integration: With a compact form factor and minimal power requirements, the TMDS341APFCRG4 can be easily integrated into existing setups without the need for extensive rewiring or additional power sources.

Technical Specifications

The TMDS341APFCRG4 operates over a wide temperature range and comes in a 64-TQFP (10x10) package. It is designed with the latest technology to ensure reliability and durability in continuous operation. The integrated equalization and pre-emphasis features allow for the use of long cables without signal degradation.

Applications

This versatile HDMI switch is suitable for a broad range of applications, from personal entertainment systems to professional AV setups in conference rooms, classrooms, and digital signage displays. Its ease of use and high-quality performance make it an essential component for any multimedia system requiring multiple HDMI inputs.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess