EN
  • EN
  • DE

MAX98506BEWV+T

Part No MAX98506BEWV+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707584-MAX98506BEWV+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX98506BEWV+T CAD Model

Description

Maxim Integrated MAX98506BEWV+T Audio Amplifier

The MAX98506BEWV+T from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver outstanding audio performance for a wide range of applications. Its compact and efficient design makes it an ideal choice for portable and space-constrained devices such as smartphones, tablets, laptops, and other personal media devices.

This audio amplifier is part of Maxim's commitment to providing advanced solutions for audio processing and amplification. With its integrated features and superior sound quality, the MAX98506BEWV+T stands out as a leading component in the audio technology industry.

Key Features:

  • High Efficiency: The Class D operation offers high efficiency, which reduces power consumption and extends battery life in portable devices.
  • Output Power: It is capable of delivering up to 2.2W of continuous output power into an 8Ω load, ensuring loud and clear sound reproduction.
  • Low EMI: The device is engineered to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI must be kept to a minimum.
  • Compact Size: The small footprint of the MAX98506BEWV+T enables it to fit into tight spaces, providing design flexibility for engineers.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Robust Audio Performance: With a low 0.02% THD+N (Total Harmonic Distortion plus Noise), this amplifier delivers high-fidelity audio that satisfies the needs of discerning listeners.

Applications:

  • Mobile Phones
  • Tablets
  • Laptops and Ultrabooks
  • Bluetooth Speakers
  • Portable Media Players
  • Other Battery-Powered Audio Systems

The MAX98506BEWV+T is available in a small, lead-free, 9-pin WLP (Wafer-Level Package) that is RoHS compliant. Its superior audio performance, combined with its high efficiency and compact design, makes it an excellent choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

With Maxim Integrated's reputation for quality and reliability, you can trust the MAX98506BEWV+T to deliver exceptional audio amplification in your products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8626 $58.3512
29+ $3.9894 $115.6926
45+ $3.8646 $173.9070
62+ $3.7399 $231.8738
80+ $3.6152 $289.2160
107+ $3.2421 $346.9047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess