EN
  • EN
  • DE

MAX9860ETG+

Part No MAX9860ETG+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC MONO AUD 16BIT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 1
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 81 / 90
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 037317-MAX9860ETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9860ETG+ CAD Model

Description

The MAX9860ETG+ from Maxim Integrated is a high-performance, low-power, mono audio codec designed to provide a comprehensive audio solution for portable electronic devices. This versatile integrated circuit (IC) features a mono audio ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), making it ideal for voice recording and playback in a wide range of applications including mobile phones, tablets, smart speakers, and other portable audio devices.

Key Features

  • High-Quality Audio: The MAX9860ETG+ delivers excellent audio quality with a 92dB signal-to-noise ratio (SNR), ensuring clear and crisp sound reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage from 1.71V to 3.6V, making it suitable for battery-powered devices.
  • Flexible Sampling Rates: The codec supports multiple sampling rates from 8kHz to 48kHz, allowing for versatility in different audio applications.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) provides up to 45.5dB of gain for the microphone input, which is essential for capturing audio at various levels.
  • Integrated Clocking: The device includes an on-chip oscillator to generate the master clock from an external clock source, simplifying the system design.
  • Compact Package: The MAX9860ETG+ comes in a 24-pin TQFN package with exposed pad, optimizing board space and thermal performance.

Applications

The MAX9860ETG+ is not just limited to mobile and portable devices; its features make it well-suited for a variety of applications, including:

  • Bluetooth headsets
  • GPS units
  • Handheld gaming consoles
  • Portable media players
  • Voice recorders

In conclusion, the MAX9860ETG+ from Maxim Integrated offers a perfect blend of audio quality, power efficiency, and design flexibility, making it an excellent choice for designers seeking a reliable and high-performing audio codec for their next project.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0137 $50.3425
54+ $1.8862 $101.8548
83+ $1.8225 $151.2675
118+ $1.6950 $200.0100
154+ $1.6313 $251.2202
192+ $1.5676 $300.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess