EN
  • EN
  • DE

MAX9920ASA/V

Part No MAX9920ASA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707620-MAX9920ASA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9920ASA/V CAD Model

Description

Maxim Integrated MAX9920ASA/V Variable Reluctance Sensor Interface

The Maxim Integrated MAX9920ASA/V is a sophisticated interface IC designed for variable reluctance sensors (VRS), also known as magnetic pickups. This high-performance device is engineered to provide precise signal conditioning for sensors that detect changes in magnetic fields caused by ferrous targets. It is an ideal solution for automotive and industrial applications requiring accurate position or speed sensing, such as crankshaft and camshaft position sensing in vehicles, or motor control in industrial automation.

The MAX9920ASA/V operates over a wide supply voltage range of 4.5V to 5.5V, making it highly versatile for various system configurations. It features an integrated adaptive peak threshold, which dynamically adjusts to optimize the sensor’s performance over a range of environmental conditions and target geometries. This ensures consistent and reliable sensing, even in the presence of system noise and temperature variations.

One of the key benefits of the MAX9920ASA/V is its ability to directly interface with differential or single-ended VR sensors without the need for external components. This not only simplifies the design but also reduces the overall bill of materials. The device also offers a wide operating temperature range of -40°C to +125°C, catering to the demanding requirements of harsh environments.

The MAX9920ASA/V includes a built-in adaptive peak detector and a comparator with selectable hysteresis. It provides a digital output signal that corresponds to the sensed magnetic field changes, enabling easy integration with microcontrollers or other digital systems. Additionally, the IC incorporates reverse-battery protection, which safeguards the device against incorrect power connections, further enhancing its robustness for automotive applications.

For ease of use, the MAX9920ASA/V is available in an 8-pin SOIC package, making it convenient for PCB layout and space-constrained applications. With its combination of features, the Maxim Integrated MAX9920ASA/V stands out as a reliable and efficient choice for developers looking to implement high-precision VRS interfaces in their designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0237 $52.3081
31+ $3.3015 $102.3465
47+ $3.1984 $150.3248
65+ $3.0952 $201.1880
84+ $2.9920 $251.3280
112+ $2.6825 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess